Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PL ADS1286PL

Description
Manufacturer: Texas Instruments Win Source Part Number: 860409-ADS1286PL Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860409-ADS1286PL Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PL
860409-ADS1286PL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PL 860409-ADS1286PL
Manufacturer: Texas Instruments Win Source Part Number: 860409-ADS1286PL Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860409-ADS1286PL
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1286PL
Data Acquisition - Analog to Digital Converters (ADC) ADS1286PL
IC ADC 12BIT SAR 8DIP

IC ADC 12BIT SAR 8DIP

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1286PL
Data Acquisition - Analog to Digital Converters (ADC) ADS1286PL
IC ADC 12BIT SAR 8DIP

IC ADC 12BIT SAR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 860409-ADS1286PL ADS1286PL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286PL Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD671SD-750/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8902B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers