Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANALOG-TO-DIGITAL CONVERTER (ADC) CHIPS
ROCHESTER ELECTRONICS
ADS1212UG4 -- DATA ACQUISITION - ANALOG TO DIGITAL CONVERTERS (ADC)
Rochester Electronics
Data Acquisition - Analog to Digital Converters (ADC)
ADS1212UG4
Description
IC ADC 22BIT SIGMA-DELTA 18SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC ADC 22BIT SIGMA-DELTA 18SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1212UG4
Data Acquisition - Analog to Digital Converters (ADC)
ADS1212UG4
IC ADC 22BIT SIGMA-DELTA 18SOIC
IC ADC 22BIT SIGMA-DELTA 18SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Analog-to-Digital Converter (ADC) Chips
Product Number
ADS1212UG4
Product Name
Data Acquisition - Analog to Digital Converters (ADC)
Interface Type
SPI; SPI
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Data Acquisition - Analog to Digital Converters (ADC)
AD574AJP
Specs
Interface Type
Parallel; Parallel
View Details
RS Components, Ltd.
Analogue to Digital Converters
8209328
Specs
Interface Type
Serial; SPI; Serial (spi)
Package Type
Tsot
Features
Single-Supply
View Details
Texas Instruments
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter
ADC10040QCIMTX/NOPB
Specs
Package Type
TSSOP
Screening Level
Automotive
Resolution
10 bits
View Details
7
suppliers
Skyworks Solutions, Inc.
Analog to Digital Converters (ADC)
SI8902B-A01-GS
Specs
Interface Type
SPI; SPI
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method
Tube
View Details
6
suppliers