Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013BQDGSRQ1 ADS1013BQDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 910808-ADS1013BQDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910808-ADS1013BQDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013BQDGSRQ1
910808-ADS1013BQDGSRQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013BQDGSRQ1 910808-ADS1013BQDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 910808-ADS1013BQDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910808-ADS1013BQDGSRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910808-ADS1013BQDGSRQ1
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013BQDGSRQ1
Package Type SOP; SSOP; 10-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-88615023A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details