Rochester Electronics PMIC - Voltage Reference ADR540BKS-REEL7

Description
IC VREF SHUNT PREC 4.096V SC70-3
Description
IC VREF SHUNT PREC 4.096V SC70-3
Datasheet
Datasheet Summary
Powered by GS/AI

The ADR540BKS-REEL7 is a high precision shunt voltage reference with an output voltage of 4.096 V. It features an initial accuracy of ±0.2% and a low temperature coefficient of 40 ppm/°C, making it suitable for applications requiring stable voltage references. The device operates within an industrial temperature range of -40°C to +85°C and has a low output voltage noise of 14 OºV p-p at 2.5 V output. This voltage reference is designed for space-critical applications and is available in an ultra-compact SC70 package. It does not require an external capacitor for stability, which simplifies integration into various designs. The operating current range is from 50 OºA to 15 mA, providing flexibility for different power requirements. Additionally, the ADR540BKS-REEL7 includes a trim terminal that allows for output voltage adjustment over a ±0.5% range without affecting the temperature coefficient, enhancing its usability in precision applications.

Datasheet Summary
Powered by GS/AI

The ADR540BKS-REEL7 is a high precision shunt voltage reference with an output voltage of 4.096 V. It features an initial accuracy of ±0.2% and a low temperature coefficient of 40 ppm/°C, making it suitable for applications requiring stable voltage references. The device operates within an industrial temperature range of -40°C to +85°C and has a low output voltage noise of 14 OºV p-p at 2.5 V output. This voltage reference is designed for space-critical applications and is available in an ultra-compact SC70 package. It does not require an external capacitor for stability, which simplifies integration into various designs. The operating current range is from 50 OºA to 15 mA, providing flexibility for different power requirements. Additionally, the ADR540BKS-REEL7 includes a trim terminal that allows for output voltage adjustment over a ±0.5% range without affecting the temperature coefficient, enhancing its usability in precision applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Reference - ADR540BKS-REEL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR540BKS-REEL7
PMIC - Voltage Reference ADR540BKS-REEL7
IC VREF SHUNT PREC 4.096V SC70-3

IC VREF SHUNT PREC 4.096V SC70-3

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Voltage Reference Chips
Product Number ADR540BKS-REEL7
Product Name PMIC - Voltage Reference
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details