Rochester Electronics PMIC - PMIC - Gate Drivers - ADP3118JCPZ-RL ADP3118JCPZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860277-ADP3118JCPZ-R L Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-LFCSP (3x3) Package: Bulk Package: 8-VFDFN Exposed Pad, CSP Mounting: Surface Mount Family Name: ADP3118 Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860277-ADP3118JCPZ-R L Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-LFCSP (3x3) Package: Bulk Package: 8-VFDFN Exposed Pad, CSP Mounting: Surface Mount Family Name: ADP3118 Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3118JCPZ-RL - 860277-ADP3118JCPZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3118JCPZ-RL
860277-ADP3118JCPZ-RL
PMIC - PMIC - Gate Drivers - ADP3118JCPZ-RL 860277-ADP3118JCPZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860277-ADP3118JCPZ-R L Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-LFCSP (3x3) Package: Bulk Package: 8-VFDFN Exposed Pad, CSP Mounting: Surface Mount Family Name: ADP3118 Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860277-ADP3118JCPZ-RL
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-LFCSP (3x3)
Package: Bulk
Package: 8-VFDFN Exposed Pad, CSP
Mounting: Surface Mount
Family Name: ADP3118
Categories: Integrated Circuits (ICs)
Case / Package: 8-LFCSP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 860277-ADP3118JCPZ-RL
Product Name PMIC - PMIC - Gate Drivers - ADP3118JCPZ-RL
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver IC - 906-1EDI20I12MFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.3 to 15 volts
Rise Time 9 ns
View Details
4 suppliers
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details