Rochester Electronics Interface - Drivers, Receivers, Transceivers ADP31100001RZ

Description
2 12V FET DRIVER
Datasheet
Description
2 12V FET DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADP31100001RZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADP31100001RZ
Interface - Drivers, Receivers, Transceivers ADP31100001RZ
2 12V FET DRIVER

2 12V FET DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADP31100001RZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details