Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - ADP1046ACPZ-RL ADP1046ACPZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860218-ADP1046ACPZ-R L Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Power Supplies 32-LFCSP-WQ (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Family Name: ADP1046 Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860218-ADP1046ACPZ-R L Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Power Supplies 32-LFCSP-WQ (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Family Name: ADP1046 Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ADP1046ACPZ-RL - 860218-ADP1046ACPZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ADP1046ACPZ-RL
860218-ADP1046ACPZ-RL
PMIC - PMIC - Power Supply Controllers, Monitors - ADP1046ACPZ-RL 860218-ADP1046ACPZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860218-ADP1046ACPZ-R L Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Power Supplies 32-LFCSP-WQ (5x5) Package: Bulk Package: 32-WFQFN Exposed Pad, CSP Mounting: Surface Mount Family Name: ADP1046 Categories: Integrated Circuits (ICs) Case / Package: 32-LFCSP-WQ (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860218-ADP1046ACPZ-RL
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Power Supplies 32-LFCSP-WQ (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Family Name: ADP1046
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-WQ (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 860218-ADP1046ACPZ-RL
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ADP1046ACPZ-RL
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1904841 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details