Rochester Electronics Interface - Drivers, Receivers, Transceivers ADN4665ARZ

Description
IC DRIVER 4/0 16SOIC
Datasheet
Description
IC DRIVER 4/0 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADN4665ARZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADN4665ARZ
Interface - Drivers, Receivers, Transceivers ADN4665ARZ
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADN4665ARZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI32178-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details