Rochester Electronics Clock/Timing - Application Specific ADN2905ACPZ

Description
IC CLK/DATA REC 10.3GBPS 24LFCSP
Description
IC CLK/DATA REC 10.3GBPS 24LFCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADN2905ACPZ is a data recovery integrated circuit designed for CPRI and 10G Ethernet applications, supporting data rates from 614.4 Mbps to 10.3125 Gbps. It operates without the need for an external reference clock and features superior jitter performance that exceeds SFF-8431 specifications. The device includes an optional equalizer, manual sample phase adjustment, and supports pseudorandom binary sequence (PRBS) generation and bit error detection. Power consumption varies with data rate, with typical values of 349.5 mW at 9.8304 Gbps and 249.3 mW at 3.072 Gbps in 0 dB EQ input mode. The ADN2905 is housed in a compact 4 mm vó 4 mm, 24-lead LFCSP package and operates over an ambient temperature range of -40°C to +85°C. This product is suitable for applications requiring high-speed data recovery and is compliant with SFF-8431 standards.

Datasheet Summary
Powered by GS/AI

The ADN2905ACPZ is a data recovery integrated circuit designed for CPRI and 10G Ethernet applications, supporting data rates from 614.4 Mbps to 10.3125 Gbps. It operates without the need for an external reference clock and features superior jitter performance that exceeds SFF-8431 specifications. The device includes an optional equalizer, manual sample phase adjustment, and supports pseudorandom binary sequence (PRBS) generation and bit error detection. Power consumption varies with data rate, with typical values of 349.5 mW at 9.8304 Gbps and 249.3 mW at 3.072 Gbps in 0 dB EQ input mode. The ADN2905 is housed in a compact 4 mm vó 4 mm, 24-lead LFCSP package and operates over an ambient temperature range of -40°C to +85°C. This product is suitable for applications requiring high-speed data recovery and is compliant with SFF-8431 standards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - ADN2905ACPZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ADN2905ACPZ
Clock/Timing - Application Specific ADN2905ACPZ
IC CLK/DATA REC 10.3GBPS 24LFCSP

IC CLK/DATA REC 10.3GBPS 24LFCSP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number ADN2905ACPZ
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers