Rochester Electronics PMIC - PMIC - Supervisors - ADM8694AN ADM8694AN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910562-ADM8694AN Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910562-ADM8694AN Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ADM8694AN - 910562-ADM8694AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ADM8694AN
910562-ADM8694AN
PMIC - PMIC - Supervisors - ADM8694AN 910562-ADM8694AN
Manufacturer: Analog Devices Inc. Win Source Part Number: 910562-ADM8694AN Operating Temperature Range: -40°C ~ 85°C Features: Supervisor Push-Pull, Totem Pole 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910562-ADM8694AN
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor Push-Pull, Totem Pole 1 Channel 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - ADM8694AN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ADM8694AN
PMIC - Supervisors ADM8694AN
IC SUPERVISOR MPU 4.65V 16DIP

IC SUPERVISOR MPU 4.65V 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 910562-ADM8694AN ADM8694AN
Product Name PMIC - PMIC - Supervisors - ADM8694AN PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details