Rochester Electronics PMIC - Supervisors ADM691AARN

Description
IC SUPERVISOR 1 CHANNEL 16SOIC
Description
IC SUPERVISOR 1 CHANNEL 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM691AARN is a supervisory circuit designed for power supply monitoring and battery control in microprocessor systems. It features a precision voltage monitor with a reset time delay of 200 ms, which can be adjusted, and operates with a low standby current of 1 µA. The device supports automatic battery backup power switching and includes functionalities such as power-on reset output, watchdog timer, and CMOS RAM write protection. This part is capable of functioning with a supply voltage as low as 1 V and provides a reset pulse if the watchdog timer is not toggled within a specified time. The ADM691AARN is available in a 16-pin TSSOP package and is suitable for applications in microprocessor systems, computers, automotive systems, and intelligent instruments. Its specifications include a reset voltage threshold of 4.65 V and a battery switchover threshold that ensures reliable operation during power fluctuations.

Datasheet Summary
Powered by GS/AI

The ADM691AARN is a supervisory circuit designed for power supply monitoring and battery control in microprocessor systems. It features a precision voltage monitor with a reset time delay of 200 ms, which can be adjusted, and operates with a low standby current of 1 µA. The device supports automatic battery backup power switching and includes functionalities such as power-on reset output, watchdog timer, and CMOS RAM write protection. This part is capable of functioning with a supply voltage as low as 1 V and provides a reset pulse if the watchdog timer is not toggled within a specified time. The ADM691AARN is available in a 16-pin TSSOP package and is suitable for applications in microprocessor systems, computers, automotive systems, and intelligent instruments. Its specifications include a reset voltage threshold of 4.65 V and a battery switchover threshold that ensures reliable operation during power fluctuations.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - ADM691AARN - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ADM691AARN
PMIC - Supervisors ADM691AARN
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ADM691AARN
Product Name PMIC - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers