Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
ROCHESTER ELECTRONICS
ADM5180JP -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
ADM5180JP
Description
IC TXRX RS232/423 OCTAL 28PLCC
Lingto Electronic Limited
Done
Datasheet
Description
IC TXRX RS232/423 OCTAL 28PLCC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM5180JP
Interface - Drivers, Receivers, Transceivers
ADM5180JP
IC TXRX RS232/423 OCTAL 28PLCC
IC TXRX RS232/423 OCTAL 28PLCC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Network and Communication Chips
Product Number
ADM5180JP
Product Name
Interface - Drivers, Receivers, Transceivers
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
29F52SC
Specs
Device Type
Transceiver
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
ArduSimple
Radio module 450MHz
AS-XBEE-450MHZ-WW-UFLSMA-00
Specs
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Infineon Technologies AG
RF Amplifiers
BGA525N6E6327XTSA1
Specs
Technology
5G Standard; 5G, GNSS, LTE
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details
KRYTAR, Inc.
KBMPS100400
KBMPS100400
Specs
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details