Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM489AN

Description
IC TX/RX RS-485 LO-SLEW/EN 14DIP
Description
IC TX/RX RS-485 LO-SLEW/EN 14DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM489AN is a low power, full-duplex differential line transceiver designed for RS-485 and RS-422 communication standards. It operates from a single 5 V ± 10% power supply and supports data rates up to 250 kbps. The device features a bus common-mode range of ,àí7 V to +12 V and an input impedance of 12 kΩ, allowing for up to 32 transceivers on the bus. This transceiver includes a thermal shutdown circuit to prevent excessive power dissipation during fault conditions, as well as a fail-safe feature that outputs a logic high when inputs are unconnected. The ADM489AN is fabricated using BiCMOS technology, combining low power CMOS with fast switching bipolar technology, and is specified for operation over an industrial temperature range of ,àí40°C to +85°C. It is available in a 14-lead plastic dual in-line package (PDIP) and is suitable for applications such as local area networks, data multiplexers, and integrated services digital networks (ISDN).

Datasheet Summary
Powered by GS/AI

The ADM489AN is a low power, full-duplex differential line transceiver designed for RS-485 and RS-422 communication standards. It operates from a single 5 V ± 10% power supply and supports data rates up to 250 kbps. The device features a bus common-mode range of ,àí7 V to +12 V and an input impedance of 12 kΩ, allowing for up to 32 transceivers on the bus. This transceiver includes a thermal shutdown circuit to prevent excessive power dissipation during fault conditions, as well as a fail-safe feature that outputs a logic high when inputs are unconnected. The ADM489AN is fabricated using BiCMOS technology, combining low power CMOS with fast switching bipolar technology, and is specified for operation over an industrial temperature range of ,àí40°C to +85°C. It is available in a 14-lead plastic dual in-line package (PDIP) and is suitable for applications such as local area networks, data multiplexers, and integrated services digital networks (ISDN).

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM489AN - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM489AN
Interface - Drivers, Receivers, Transceivers ADM489AN
IC TX/RX RS-485 LO-SLEW/EN 14DIP

IC TX/RX RS-485 LO-SLEW/EN 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM489AN
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details