Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM4850ARMZ

Description
IC TRANSCEIVER HALF 1/1 8MSOP
Description
IC TRANSCEIVER HALF 1/1 8MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM4850ARMZ is a half-duplex RS-485/RS-422 transceiver designed for high-speed data communication on multipoint bus transmission lines. It supports a data rate of up to 115 kbps and is compliant with EIA standards. The device features reduced slew rates to minimize electromagnetic interference (EMI) and includes true fail-safe receiver inputs that ensure a logic high output when the inputs are open or shorted. With a maximum supply current of 5 µA in shutdown mode, the ADM4850ARMZ allows for efficient power management. It can accommodate up to 256 transceivers on a single bus, and its outputs are high-Z when disabled or powered off, preventing bus overload. The transceiver operates over a common-mode voltage range of -7 V to +12 V and is specified for a temperature range of -40°C to +85°C. The ADM4850ARMZ is available in an 8-lead Mini Small Outline Package (MSOP) and is qualified for automotive applications, making it suitable for various low-power and EMI-sensitive systems, including industrial control and local area networks.

Datasheet Summary
Powered by GS/AI

The ADM4850ARMZ is a half-duplex RS-485/RS-422 transceiver designed for high-speed data communication on multipoint bus transmission lines. It supports a data rate of up to 115 kbps and is compliant with EIA standards. The device features reduced slew rates to minimize electromagnetic interference (EMI) and includes true fail-safe receiver inputs that ensure a logic high output when the inputs are open or shorted. With a maximum supply current of 5 µA in shutdown mode, the ADM4850ARMZ allows for efficient power management. It can accommodate up to 256 transceivers on a single bus, and its outputs are high-Z when disabled or powered off, preventing bus overload. The transceiver operates over a common-mode voltage range of -7 V to +12 V and is specified for a temperature range of -40°C to +85°C. The ADM4850ARMZ is available in an 8-lead Mini Small Outline Package (MSOP) and is qualified for automotive applications, making it suitable for various low-power and EMI-sensitive systems, including industrial control and local area networks.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM4850ARMZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM4850ARMZ
Interface - Drivers, Receivers, Transceivers ADM4850ARMZ
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM4850ARMZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW55913 - CYW55913 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details