Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM3315EACP

Description
IC TXRX RS-232 TRI 2.7V 32LFCSP
Description
IC TXRX RS-232 TRI 2.7V 32LFCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM3315EACP is a serial port transceiver designed to operate with a single power supply voltage ranging from 2.7 V to 3.6 V. It features a built-in charge pump that generates the necessary RS-232 voltage levels, allowing for full compliance with the EIA-232 standard without the need for dual power supplies. This device supports data rates up to 460 kb/s and includes a Green Idle power-saving mode, which minimizes power consumption during idle periods. The ADM3315EACP is equipped with robust electrostatic discharge (ESD) protection, rated at over 15 kV, making it suitable for use in electrically harsh environments. It includes three drivers and three receivers, with a low current consumption profile, making it ideal for battery-powered applications such as PDAs and mobile devices. The device also features a shutdown mode that reduces power consumption to 66 nW while keeping one receiver active for monitoring purposes. This transceiver is available in a 32-lead Lead Frame Chip Scale Package (LFCSP_WQ), which is compact and suitable for space-constrained designs. Overall, the ADM3315EACP is a reliable choice for applications requiring efficient RS-232 communication in portable devices.

Datasheet Summary
Powered by GS/AI

The ADM3315EACP is a serial port transceiver designed to operate with a single power supply voltage ranging from 2.7 V to 3.6 V. It features a built-in charge pump that generates the necessary RS-232 voltage levels, allowing for full compliance with the EIA-232 standard without the need for dual power supplies. This device supports data rates up to 460 kb/s and includes a Green Idle power-saving mode, which minimizes power consumption during idle periods. The ADM3315EACP is equipped with robust electrostatic discharge (ESD) protection, rated at over 15 kV, making it suitable for use in electrically harsh environments. It includes three drivers and three receivers, with a low current consumption profile, making it ideal for battery-powered applications such as PDAs and mobile devices. The device also features a shutdown mode that reduces power consumption to 66 nW while keeping one receiver active for monitoring purposes. This transceiver is available in a 32-lead Lead Frame Chip Scale Package (LFCSP_WQ), which is compact and suitable for space-constrained designs. Overall, the ADM3315EACP is a reliable choice for applications requiring efficient RS-232 communication in portable devices.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM3315EACP - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM3315EACP
Interface - Drivers, Receivers, Transceivers ADM3315EACP
IC TXRX RS-232 TRI 2.7V 32LFCSP

IC TXRX RS-232 TRI 2.7V 32LFCSP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM3315EACP
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-B1A-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Modems - ICs and Modules - SI2417-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details