Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM239LAN

Description
IC TXRX RS-232 5:3 5V LP 24DIP
Datasheet
Description
IC TXRX RS-232 5:3 5V LP 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM239LAN - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM239LAN
Interface - Drivers, Receivers, Transceivers ADM239LAN
IC TXRX RS-232 5:3 5V LP 24DIP

IC TXRX RS-232 5:3 5V LP 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM239LAN
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details