Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM1385ARS-REEL7

Description
IC TXRX RS-232 HI-SP 3.3 20SSOP
Datasheet
Description
IC TXRX RS-232 HI-SP 3.3 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM1385ARS-REEL7 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM1385ARS-REEL7
Interface - Drivers, Receivers, Transceivers ADM1385ARS-REEL7
IC TXRX RS-232 HI-SP 3.3 20SSOP

IC TXRX RS-232 HI-SP 3.3 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM1385ARS-REEL7
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3210M-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details