Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - ADL5561ACPZ-WP ADL5561ACPZ-WP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910453-ADL5561ACPZ-W P Series: ADL5561 Features: ADC Driver IC Driver 16-LFCSP-VQ (3x3) Package: 16-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910453-ADL5561ACPZ-W P Series: ADL5561 Features: ADC Driver IC Driver 16-LFCSP-VQ (3x3) Package: 16-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - ADL5561ACPZ-WP - 910453-ADL5561ACPZ-WP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - ADL5561ACPZ-WP
910453-ADL5561ACPZ-WP
Linear - Linear - Amplifiers - Special Purpose - ADL5561ACPZ-WP 910453-ADL5561ACPZ-WP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910453-ADL5561ACPZ-W P Series: ADL5561 Features: ADC Driver IC Driver 16-LFCSP-VQ (3x3) Package: 16-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP-VQ (3x3) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910453-ADL5561ACPZ-WP
Series: ADL5561
Features: ADC Driver IC Driver 16-LFCSP-VQ (3x3)
Package: 16-VFQFN Exposed Pad, CSP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-VQ (3x3)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - ADL5561ACPZ-WP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
ADL5561ACPZ-WP
Linear - Amplifiers - Special Purpose ADL5561ACPZ-WP
2.9 GHZ ULTRALOW DISTORTION RF/I

2.9 GHZ ULTRALOW DISTORTION RF/I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 910453-ADL5561ACPZ-WP ADL5561ACPZ-WP
Product Name Linear - Linear - Amplifiers - Special Purpose - ADL5561ACPZ-WP Linear - Amplifiers - Special Purpose
Package Type CSP; 16-LFCSP-VQ (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 1906389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 8
View Details