The ADG819BRMZ is a monolithic CMOS single-pole, double-throw (SPDT) analog switch designed for low power dissipation and high switching speed. It operates within a supply voltage range of 1.8 V to 5.5 V and features a maximum on-resistance of 0.8 Ω at 125°C, with a typical value of 0.5 Ω. The switch supports a current carrying capability of up to 200 mA and is suitable for automotive applications with an operating temperature range of -40°C to +125°C. This device is available in an 8-lead Mini Small Outline Package (MSOP) and is pin-compatible with the ADG719. It exhibits break-before-make switching action, minimizing the risk of shorting during channel switching. The ADG819BRMZ is ideal for applications in power routing, battery-powered systems, communication systems, and data acquisition systems, among others. Its low power consumption, fast switching times, and compact size make it a suitable choice for space-constrained designs.
IC SWITCH SPDT 8MSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG819BRMZ |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.0600 ohms |