Nexperia B.V. Multiplexer Configuration Nexperia 74HC4351D,653.

Description
Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:270ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:270ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Nexperia - 29AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Nexperia
29AC1135
Multiplexer Configuration Nexperia 29AC1135
Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:270ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:270ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 29AC1135
Product Name Multiplexer Configuration Nexperia
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Ron 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details