Manufacturer: Analog Devices Inc.
Win Source Part Number: 860060-ADG812YRU-REE
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADG812YRU-REEL7
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 860060-ADG812YRU-REEL7 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG812YRU-REEL7 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |