Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRT-500RL7 ADG802BRT-500RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860059-ADG802BRT-500 RL7 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860059-ADG802BRT-500 RL7 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRT-500RL7 - 860059-ADG802BRT-500RL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRT-500RL7
860059-ADG802BRT-500RL7
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRT-500RL7 860059-ADG802BRT-500RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860059-ADG802BRT-500 RL7 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860059-ADG802BRT-500RL7
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860059-ADG802BRT-500RL7
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRT-500RL7
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details