Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG787BCPZ-REEL7 ADG787BCPZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860057-ADG787BCPZ-RE EL7 Series: ADG787 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 10-VFDFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-LFCSP-WD (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860057-ADG787BCPZ-RE EL7 Series: ADG787 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 10-VFDFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-LFCSP-WD (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG787BCPZ-REEL7 - 860057-ADG787BCPZ-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG787BCPZ-REEL7
860057-ADG787BCPZ-REEL7
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG787BCPZ-REEL7 860057-ADG787BCPZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860057-ADG787BCPZ-RE EL7 Series: ADG787 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 10-VFDFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-LFCSP-WD (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860057-ADG787BCPZ-REEL7
Series: ADG787
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 10-VFDFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-LFCSP-WD (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860057-ADG787BCPZ-REEL7
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG787BCPZ-REEL7
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details