Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG781BCP ADG781BCP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910403-ADG781BCP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bag Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910403-ADG781BCP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bag Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG781BCP - 910403-ADG781BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG781BCP
910403-ADG781BCP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG781BCP 910403-ADG781BCP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910403-ADG781BCP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bag Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910403-ADG781BCP
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bag
Package: 20-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-LFCSP-WQ (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 910403-ADG781BCP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG781BCP
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers