Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG758BCP ADG758BCP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910402-ADG758BCP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910402-ADG758BCP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG758BCP - 910402-ADG758BCP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG758BCP
910402-ADG758BCP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG758BCP 910402-ADG758BCP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910402-ADG758BCP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 20-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-LFCSP-WQ (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910402-ADG758BCP
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 20-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-LFCSP-WQ (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 910402-ADG758BCP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG758BCP
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details