Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG742BKS-REEL7 ADG742BKS-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860049-ADG742BKS-REE L7 Series: ADG742 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860049-ADG742BKS-REE L7 Series: ADG742 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG742BKS-REEL7 - 860049-ADG742BKS-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG742BKS-REEL7
860049-ADG742BKS-REEL7
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG742BKS-REEL7 860049-ADG742BKS-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860049-ADG742BKS-REE L7 Series: ADG742 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860049-ADG742BKS-REEL7
Series: ADG742
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860049-ADG742BKS-REEL7
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG742BKS-REEL7
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details