Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG722BRM-REEL ADG722BRM-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910396-ADG722BRM-REE L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADG722BRM-REEL, 2156-ADG722BRM-REEL- ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910396-ADG722BRM-REE L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADG722BRM-REEL, 2156-ADG722BRM-REEL- ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG722BRM-REEL - 910396-ADG722BRM-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG722BRM-REEL
910396-ADG722BRM-REEL
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG722BRM-REEL 910396-ADG722BRM-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910396-ADG722BRM-REE L Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-ADG722BRM-REEL, 2156-ADG722BRM-REEL- ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910396-ADG722BRM-REEL
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADG722BRM-REEL, 2156-ADG722BRM-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 910396-ADG722BRM-REEL
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG722BRM-REEL
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details