Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG662BRUZ ADG662BRUZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860042-ADG662BRUZ Series: LC2MOS Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860042-ADG662BRUZ Series: LC2MOS Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG662BRUZ - 860042-ADG662BRUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG662BRUZ
860042-ADG662BRUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG662BRUZ 860042-ADG662BRUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860042-ADG662BRUZ Series: LC2MOS Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860042-ADG662BRUZ
Series: LC2MOS
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860042-ADG662BRUZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG662BRUZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details