Manufacturer: Analog Devices Inc.
Win Source Part Number: 910376-ADG601BRMZ-RE
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-ADG601BRMZ-REEL
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 910376-ADG601BRMZ-REEL |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG601BRMZ-REEL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |