Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG529AKNZ ADG529AKNZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860033-ADG529AKNZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860033-ADG529AKNZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG529AKNZ - 860033-ADG529AKNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG529AKNZ
860033-ADG529AKNZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG529AKNZ 860033-ADG529AKNZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860033-ADG529AKNZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 20 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860033-ADG529AKNZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860033-ADG529AKNZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG529AKNZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details