Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG5213BRUZ-RL7 ADG5213BRUZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860029-ADG5213BRUZ-R L7 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860029-ADG5213BRUZ-R L7 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG5213BRUZ-RL7 - 860029-ADG5213BRUZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG5213BRUZ-RL7
860029-ADG5213BRUZ-RL7
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG5213BRUZ-RL7 860029-ADG5213BRUZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860029-ADG5213BRUZ-R L7 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860029-ADG5213BRUZ-RL7
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860029-ADG5213BRUZ-RL7
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG5213BRUZ-RL7
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2415-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details