Manufacturer: Analog Devices Inc.
Win Source Part Number: 860022-ADG513ABRZ
Series: LC2MOS
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 48
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 860022-ADG513ABRZ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG513ABRZ |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |