Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG511ABRZ ADG511ABRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860020-ADG511ABRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860020-ADG511ABRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG511ABRZ - 860020-ADG511ABRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG511ABRZ
860020-ADG511ABRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG511ABRZ 860020-ADG511ABRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860020-ADG511ABRZ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860020-ADG511ABRZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860020-ADG511ABRZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG511ABRZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details