Manufacturer: Analog Devices Inc.
Win Source Part Number: 860016-ADG438FBNZ
Operating Temperature Range: -40°C ~ 125°C
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 860016-ADG438FBNZ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG438FBNZ |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |