Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG438FBN ADG438FBN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860015-ADG438FBN Operating Temperature Range: -40°C ~ 125°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860015-ADG438FBN Operating Temperature Range: -40°C ~ 125°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG438FBN - 860015-ADG438FBN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG438FBN
860015-ADG438FBN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG438FBN 860015-ADG438FBN
Manufacturer: Analog Devices Inc. Win Source Part Number: 860015-ADG438FBN Operating Temperature Range: -40°C ~ 125°C Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860015-ADG438FBN
Operating Temperature Range: -40°C ~ 125°C
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860015-ADG438FBN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG438FBN
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details