Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201HSKP ADG201HSKP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910339-ADG201HSKP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 49 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910339-ADG201HSKP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 49 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201HSKP - 910339-ADG201HSKP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201HSKP
910339-ADG201HSKP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201HSKP 910339-ADG201HSKP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910339-ADG201HSKP Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 49 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910339-ADG201HSKP
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 49
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 910339-ADG201HSKP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG201HSKP
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details