Rochester Electronics RF Misc ICs and Modules - ADF5001BCPZ-RL7 ADF5001BCPZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910300-ADF5001BCPZ-R L7 Features: RF IC Prescaler DBS, VSAT 4GHz ~ 18GHz Divide by 4 16-LFCSP-WQ (3x3) Package: 16-WFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-LFCSP-WQ (3x3) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910300-ADF5001BCPZ-R L7 Features: RF IC Prescaler DBS, VSAT 4GHz ~ 18GHz Divide by 4 16-LFCSP-WQ (3x3) Package: 16-WFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-LFCSP-WQ (3x3) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ADF5001BCPZ-RL7 - 910300-ADF5001BCPZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ADF5001BCPZ-RL7
910300-ADF5001BCPZ-RL7
RF Misc ICs and Modules - ADF5001BCPZ-RL7 910300-ADF5001BCPZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910300-ADF5001BCPZ-R L7 Features: RF IC Prescaler DBS, VSAT 4GHz ~ 18GHz Divide by 4 16-LFCSP-WQ (3x3) Package: 16-WFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-LFCSP-WQ (3x3) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910300-ADF5001BCPZ-RL7
Features: RF IC Prescaler DBS, VSAT 4GHz ~ 18GHz Divide by 4 16-LFCSP-WQ (3x3)
Package: 16-WFQFN Exposed Pad, CSP
Package: Bulk
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 16-LFCSP-WQ (3x3)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 910300-ADF5001BCPZ-RL7
Product Name RF Misc ICs and Modules - ADF5001BCPZ-RL7
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details