Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC80-CCD-I ADDAC80-CCD-I

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916763-ADDAC80-CCD-I Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916763-ADDAC80-CCD-I Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC80-CCD-I
916763-ADDAC80-CCD-I
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC80-CCD-I 916763-ADDAC80-CCD-I
Manufacturer: Analog Devices Inc. Win Source Part Number: 916763-ADDAC80-CCD-I Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916763-ADDAC80-CCD-I
Operating Temperature Range: -25°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 24-CDIP
Package: Bulk
Package: 24-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADDAC80-CCD-I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADDAC80-CCD-I
Data Acquisition - Digital to Analog Converters (DAC) ADDAC80-CCD-I
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916763-ADDAC80-CCD-I ADDAC80-CCD-I
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC80-CCD-I Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904619 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5317BRU - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 687341 - RS Components, Ltd.
Specs
Package Type QFP; HTQFP64BV
Pins 64
Resolution 32 bits
View Details