Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC72-COB-V ADDAC72-COB-V

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910273-ADDAC72-COB-V Operating Temperature Range: -25°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910273-ADDAC72-COB-V Operating Temperature Range: -25°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC72-COB-V
910273-ADDAC72-COB-V
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC72-COB-V 910273-ADDAC72-COB-V
Manufacturer: Analog Devices Inc. Win Source Part Number: 910273-ADDAC72-COB-V Operating Temperature Range: -25°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910273-ADDAC72-COB-V
Operating Temperature Range: -25°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 24-CDIP
Package: Bulk
Package: 24-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADDAC72-COB-V - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADDAC72-COB-V
Data Acquisition - Digital to Analog Converters (DAC) ADDAC72-COB-V
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 910273-ADDAC72-COB-V ADDAC72-COB-V
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC72-COB-V Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1914801P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details