Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08CD ADDAC08CD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916701-ADDAC08CD Series: ADDAC08 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916701-ADDAC08CD Series: ADDAC08 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08CD
916701-ADDAC08CD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08CD 916701-ADDAC08CD
Manufacturer: Analog Devices Inc. Win Source Part Number: 916701-ADDAC08CD Series: ADDAC08 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916701-ADDAC08CD
Series: ADDAC08
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Digital to Analog Converter 1 16-SBDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-SBDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08CD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADDAC08CD
Data Acquisition - Digital to Analog Converters (DAC) ADDAC08CD
DAC, 8-BIT, BIPOLAR

DAC, 8-BIT, BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916701-ADDAC08CD ADDAC08CD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08CD Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-SBDIP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0802LCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type PDIP
Resolution 8 bits
View Details
2 suppliers
Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers