Manufacturer: Texas Instruments
Win Source Part Number: 910224-ADC12J2700NKE
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
Package: Bulk
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-VQFN (10x10)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC ADC 12BIT FOLD INTERP 68VQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910224-ADC12J2700NKE | ADC12J2700NKE |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12J2700NKE | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 68-VQFN (10x10) |