Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB ADC12C170CISQ/NOPB

Description
Manufacturer: National Semiconductor Win Source Part Number: 910210-ADC12C170CISQ /NOPB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 910210-ADC12C170CISQ /NOPB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB
910210-ADC12C170CISQ/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB 910210-ADC12C170CISQ/NOPB
Manufacturer: National Semiconductor Win Source Part Number: 910210-ADC12C170CISQ /NOPB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 910210-ADC12C170CISQ/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
Package: Bulk
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12C170CISQ/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12C170CISQ/NOPB
IC ADC 12BIT PIPELINED 48WQFN

IC ADC 12BIT PIPELINED 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910210-ADC12C170CISQ/NOPB ADC12C170CISQ/NOPB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12C170CISQ/NOPB Data Acquisition - Analog to Digital Converters (ADC)
Package Type 48-WQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products