Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S655CIMM/NOPB ADC121S655CIMM/NOPB

Description
Manufacturer: National Semiconductor Win Source Part Number: 859931-ADC121S655CIM M/NOPB Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ADC121S655 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 859931-ADC121S655CIM M/NOPB Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ADC121S655 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S655CIMM/NOPB
859931-ADC121S655CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S655CIMM/NOPB 859931-ADC121S655CIMM/NOPB
Manufacturer: National Semiconductor Win Source Part Number: 859931-ADC121S655CIM M/NOPB Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ADC121S655 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 859931-ADC121S655CIMM/NOPB
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Family Name: ADC121S655
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S655CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S655CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC121S655CIMM/NOPB
ADC121S655 12-BIT, 200 KSPS TO 5

ADC121S655 12-BIT, 200 KSPS TO 5

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S655CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S655CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC121S655CIMM/NOPB
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859931-ADC121S655CIMM/NOPB ADC121S655CIMM/NOPB ADC121S655CIMM/NOPB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S655CIMM/NOPB Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
8-bit 8 Bit DIP Analog-to-Digital Converter IC - 768-ADC0834CCJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers