Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISD ADC101S021CISD

Description
Manufacturer: National Semiconductor Win Source Part Number: 910195-ADC101S021CIS D Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: ADC101S Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2.2x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 910195-ADC101S021CIS D Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: ADC101S Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2.2x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISD
910195-ADC101S021CISD
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISD 910195-ADC101S021CISD
Manufacturer: National Semiconductor Win Source Part Number: 910195-ADC101S021CIS D Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: ADC101S Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2.2x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 910195-ADC101S021CISD
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: ADC101S
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2.2x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101S021CISD
Data Acquisition - Analog to Digital Converters (ADC) ADC101S021CISD
IC ADC 10BIT SAR 6WSON

IC ADC 10BIT SAR 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910195-ADC101S021CISD ADC101S021CISD
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISD Data Acquisition - Analog to Digital Converters (ADC)
Package Type 6-WSON (2.2x2.5)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers