Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CIWM ADC0834CIWM

Description
Manufacturer: National Semiconductor Win Source Part Number: 910188-ADC0834CIWM Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 14-SOIC Package: Tube Package: 14-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 910188-ADC0834CIWM Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 14-SOIC Package: Tube Package: 14-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CIWM
910188-ADC0834CIWM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CIWM 910188-ADC0834CIWM
Manufacturer: National Semiconductor Win Source Part Number: 910188-ADC0834CIWM Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 14-SOIC Package: Tube Package: 14-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 910188-ADC0834CIWM
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter Input 1 14-SOIC
Package: Tube
Package: 14-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CIWM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0834CIWM
Data Acquisition - Analog to Digital Converters (ADC) ADC0834CIWM
IC ADC 8BIT 14SOIC

IC ADC 8BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910188-ADC0834CIWM ADC0834CIWM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CIWM Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details