Manufacturer: National Semiconductor
Win Source Part Number: 859914-ADC0834CCWM/N
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Package: Bulk
Package: 14-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: ADC0834
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC ADC 8BIT SAR 14SOIC
IC ADC 8BIT SAR 14SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 859914-ADC0834CCWM/NOPB | ADC0834CCWM/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834CCWM/NOPB | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 14-SOIC |