Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN ADC0820CCN

Description
Manufacturer: Texas Instruments Win Source Part Number: 859910-ADC0820CCN Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 859910-ADC0820CCN Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN
859910-ADC0820CCN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN 859910-ADC0820CCN
Manufacturer: Texas Instruments Win Source Part Number: 859910-ADC0820CCN Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 859910-ADC0820CCN
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 18
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0820CCN
Data Acquisition - Analog to Digital Converters (ADC) ADC0820CCN
IC ADC 8BIT FLASH 20DIP

IC ADC 8BIT FLASH 20DIP

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0820CCN
Data Acquisition - Analog to Digital Converters (ADC) ADC0820CCN
IC ADC 8BIT FLASH 20DIP

IC ADC 8BIT FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859910-ADC0820CCN ADC0820CCN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details