Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CJ ADC0816CJ

Description
Manufacturer: National Semiconductor Win Source Part Number: 910186-ADC0816CJ Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 40-DIP Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 9 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 910186-ADC0816CJ Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 40-DIP Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 9 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CJ
910186-ADC0816CJ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CJ 910186-ADC0816CJ
Manufacturer: National Semiconductor Win Source Part Number: 910186-ADC0816CJ Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 40-DIP Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 40-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 9 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 910186-ADC0816CJ
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter Input 1 40-DIP
Package: Bulk
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 40-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CJ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0816CJ
Data Acquisition - Analog to Digital Converters (ADC) ADC0816CJ
IC ADC 8BIT 40DIP

IC ADC 8BIT 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910186-ADC0816CJ ADC0816CJ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CJ Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 40-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details