Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC ADC08100CIMTC

Description
Manufacturer: Texas Instruments Win Source Part Number: 910183-ADC08100CIMTC Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ADC08100 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910183-ADC08100CIMTC Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ADC08100 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC
910183-ADC08100CIMTC
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC 910183-ADC08100CIMTC
Manufacturer: Texas Instruments Win Source Part Number: 910183-ADC08100CIMTC Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ADC08100 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910183-ADC08100CIMTC
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ADC08100
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08100CIMTC
Data Acquisition - Analog to Digital Converters (ADC) ADC08100CIMTC
IC ADC 8BIT PIPELINED 24TSSOP

IC ADC 8BIT PIPELINED 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910183-ADC08100CIMTC ADC08100CIMTC
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08100CIMTC Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details