Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADAU1978WBCPZ ADAU1978WBCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910176-ADAU1978WBCPZ Series: Automotive Operating Temperature Range: -40°C ~ 105°C Features: ADC 24 b 192k I²C, SPI 40-LFCSP-WQ (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-LFCSP-WQ (6x6) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910176-ADAU1978WBCPZ Series: Automotive Operating Temperature Range: -40°C ~ 105°C Features: ADC 24 b 192k I²C, SPI 40-LFCSP-WQ (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-LFCSP-WQ (6x6) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADAU1978WBCPZ - 910176-ADAU1978WBCPZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADAU1978WBCPZ
910176-ADAU1978WBCPZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADAU1978WBCPZ 910176-ADAU1978WBCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910176-ADAU1978WBCPZ Series: Automotive Operating Temperature Range: -40°C ~ 105°C Features: ADC 24 b 192k I²C, SPI 40-LFCSP-WQ (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-LFCSP-WQ (6x6) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910176-ADAU1978WBCPZ
Series: Automotive
Operating Temperature Range: -40°C ~ 105°C
Features: ADC 24 b 192k I²C, SPI 40-LFCSP-WQ (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-LFCSP-WQ (6x6)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910176-ADAU1978WBCPZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADAU1978WBCPZ
Package Type 40-LFCSP-WQ (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers